Hammond Electronics, Inc. Wall Cabinet, Swing-Out, Steel, 12U, Blk; Rack U Height Hammond HWM2412U26WDBK

Description
WALL CABINET, SWING-OUT, STEEL, 12U, BLK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:704.85mm; External Width - Metric:626.87mm; External Depth - Metric:805.18mm; Product Range:HWM Series RoHS Compliant: Yes
Datasheet
Description
WALL CABINET, SWING-OUT, STEEL, 12U, BLK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:704.85mm; External Width - Metric:626.87mm; External Depth - Metric:805.18mm; Product Range:HWM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Cabinet, Swing-Out, Steel, 12U, Blk; Rack U Height Hammond - 27Y3359 - Newark, An Avnet Company
Chicago, IL, United States
Wall Cabinet, Swing-Out, Steel, 12U, Blk; Rack U Height Hammond
27Y3359
Wall Cabinet, Swing-Out, Steel, 12U, Blk; Rack U Height Hammond 27Y3359
WALL CABINET, SWING-OUT, STEEL, 12U, BLK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:704.85mm; External Width - Metric:626.87mm; External Depth - Metric:805.18mm; Product Range:HWM Series RoHS Compliant: Yes

WALL CABINET, SWING-OUT, STEEL, 12U, BLK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:704.85mm; External Width - Metric:626.87mm; External Depth - Metric:805.18mm; Product Range:HWM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27Y3359
Product Name Wall Cabinet, Swing-Out, Steel, 12U, Blk; Rack U Height Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
High-density storage - R5SEC-754851 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details