Hammond Electronics, Inc. Enclosure, Chassis, Walnut, Black; Enclosure Type Hammond HWCHAS1710BK

Description
ENCLOSURE, CHASSIS, WALNUT, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Wood; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:432mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, CHASSIS, WALNUT, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Wood; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:432mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Chassis, Walnut, Black; Enclosure Type Hammond - 79R5330 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Walnut, Black; Enclosure Type Hammond
79R5330
Enclosure, Chassis, Walnut, Black; Enclosure Type Hammond 79R5330
ENCLOSURE, CHASSIS, WALNUT, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Wood; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:432mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, WALNUT, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Wood; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:432mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 79R5330
Product Name Enclosure, Chassis, Walnut, Black; Enclosure Type Hammond
Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
6 suppliers
DIN Rail Enclosures - 2832136 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 2.76 inch (70 mm)
Material Polycarbonate; Polyphenylene Oxide, Polycarbonate
View Details