Hammond Electronics, Inc. Enclosure, Chassis, Walnut; Enclosure Type Hammond HWCHAS1710AL

Description
ENCLOSURE, CHASSIS, WALNUT; Enclosure Type:Multipurpose; Enclosure Material:Wood; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:432mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, CHASSIS, WALNUT; Enclosure Type:Multipurpose; Enclosure Material:Wood; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:432mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Chassis, Walnut; Enclosure Type Hammond - 79R5329 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Walnut; Enclosure Type Hammond
79R5329
Enclosure, Chassis, Walnut; Enclosure Type Hammond 79R5329
ENCLOSURE, CHASSIS, WALNUT; Enclosure Type:Multipurpose; Enclosure Material:Wood; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:432mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, WALNUT; Enclosure Type:Multipurpose; Enclosure Material:Wood; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:432mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 79R5329
Product Name Enclosure, Chassis, Walnut; Enclosure Type Hammond
Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Raspberry Pi 4B heatsink case - RPH series - RPH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures
Shape Rectangular
Length 1.18 to 1.24 inch (30 to 31.5 mm)
View Details