Hammond Electronics, Inc. Enclosure, Chassis, Walnut, Black; Enclosure Type Hammond HWCHAS1310BK

Description
ENCLOSURE, CHASSIS, WALNUT, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Wood; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:330mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, CHASSIS, WALNUT, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Wood; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:330mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Chassis, Walnut, Black; Enclosure Type Hammond - 79R5328 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Walnut, Black; Enclosure Type Hammond
79R5328
Enclosure, Chassis, Walnut, Black; Enclosure Type Hammond 79R5328
ENCLOSURE, CHASSIS, WALNUT, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Wood; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:330mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, WALNUT, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Wood; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:330mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 79R5328
Product Name Enclosure, Chassis, Walnut, Black; Enclosure Type Hammond
Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
Heat-Sink Aluminum Case - HEN Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.36 to 7.87 inch (60 to 200 mm)
View Details