Hammond Electronics, Inc. Wall Cabinet, 27U, Steel, Black; Rack U Height Hammond HWC2427U35BK

Description
WALL CABINET, 27U, STEEL, BLACK; Rack U Height:27U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.37m; External Width - Metric:627mm; External Depth - Metric:883mm; External Height - Imperial:54.1" RoHS Compliant: Yes
Datasheet
Description
WALL CABINET, 27U, STEEL, BLACK; Rack U Height:27U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.37m; External Width - Metric:627mm; External Depth - Metric:883mm; External Height - Imperial:54.1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Cabinet, 27U, Steel, Black; Rack U Height Hammond - 81AC2193 - Newark, An Avnet Company
Chicago, IL, United States
Wall Cabinet, 27U, Steel, Black; Rack U Height Hammond
81AC2193
Wall Cabinet, 27U, Steel, Black; Rack U Height Hammond 81AC2193
WALL CABINET, 27U, STEEL, BLACK; Rack U Height:27U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.37m; External Width - Metric:627mm; External Depth - Metric:883mm; External Height - Imperial:54.1" RoHS Compliant: Yes

WALL CABINET, 27U, STEEL, BLACK; Rack U Height:27U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.37m; External Width - Metric:627mm; External Depth - Metric:883mm; External Height - Imperial:54.1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 81AC2193
Product Name Wall Cabinet, 27U, Steel, Black; Rack U Height Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stationary drawer cabinets - R5ACD-3807 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details