Hammond Electronics, Inc. Hole Plug, Steel, 1.88In; Plug Hole Dia - Imperial Hammond HP100

Description
HOLE PLUG, STEEL, 1.88IN; Plug Hole Dia - Imperial:1.88"; Plug Hole Dia - Metric:47.752mm; IP Rating:-; NEMA Rating:-; Product Range:-; Body Color:Grey; Enclosure Material:Steel; External Diameter:1.88"; For Use With:Enclosure RoHS Compliant: Yes
Datasheet
Description
HOLE PLUG, STEEL, 1.88IN; Plug Hole Dia - Imperial:1.88"; Plug Hole Dia - Metric:47.752mm; IP Rating:-; NEMA Rating:-; Product Range:-; Body Color:Grey; Enclosure Material:Steel; External Diameter:1.88"; For Use With:Enclosure RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plug, Steel, 1.88In; Plug Hole Dia - Imperial Hammond - 66F7209 - Newark, An Avnet Company
Chicago, IL, United States
Hole Plug, Steel, 1.88In; Plug Hole Dia - Imperial Hammond
66F7209
Hole Plug, Steel, 1.88In; Plug Hole Dia - Imperial Hammond 66F7209
HOLE PLUG, STEEL, 1.88IN; Plug Hole Dia - Imperial:1.88"; Plug Hole Dia - Metric:47.752mm; IP Rating:-; NEMA Rating:-; Product Range:-; Body Color:Grey; Enclosure Material:Steel; External Diameter:1.88"; For Use With:Enclosure RoHS Compliant: Yes

HOLE PLUG, STEEL, 1.88IN; Plug Hole Dia - Imperial:1.88"; Plug Hole Dia - Metric:47.752mm; IP Rating:-; NEMA Rating:-; Product Range:-; Body Color:Grey; Enclosure Material:Steel; External Diameter:1.88"; For Use With:Enclosure RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F7209
Product Name Hole Plug, Steel, 1.88In; Plug Hole Dia - Imperial Hammond
Unlock Full Specs
to access all available technical data

Similar Products