Hammond Electronics, Inc. Wall Cabinet, 8U, Steel, Black; Rack U Height Hammond HLP8U43BK

Description
WALL CABINET, 8U, STEEL, BLACK; Rack U Height:8U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.09m; External Width - Metric:698mm; External Depth - Metric:499mm; External Height - Imperial:43" RoHS Compliant: Yes
Datasheet
Description
WALL CABINET, 8U, STEEL, BLACK; Rack U Height:8U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.09m; External Width - Metric:698mm; External Depth - Metric:499mm; External Height - Imperial:43" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Cabinet, 8U, Steel, Black; Rack U Height Hammond - 81AC2168 - Newark, An Avnet Company
Chicago, IL, United States
Wall Cabinet, 8U, Steel, Black; Rack U Height Hammond
81AC2168
Wall Cabinet, 8U, Steel, Black; Rack U Height Hammond 81AC2168
WALL CABINET, 8U, STEEL, BLACK; Rack U Height:8U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.09m; External Width - Metric:698mm; External Depth - Metric:499mm; External Height - Imperial:43" RoHS Compliant: Yes

WALL CABINET, 8U, STEEL, BLACK; Rack U Height:8U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.09m; External Width - Metric:698mm; External Depth - Metric:499mm; External Height - Imperial:43" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 81AC2168
Product Name Wall Cabinet, 8U, Steel, Black; Rack U Height Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HHE-3000 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details