Hammond Electronics, Inc. Wall Cabinet, 8U, Steel, Black; Rack U Height Hammond HLP8U31BK

Description
WALL CABINET, 8U, STEEL, BLACK; Rack U Height:8U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:787mm; External Width - Metric:698mm; External Depth - Metric:499mm; External Height - Imperial:31" RoHS Compliant: Yes
Description
WALL CABINET, 8U, STEEL, BLACK; Rack U Height:8U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:787mm; External Width - Metric:698mm; External Depth - Metric:499mm; External Height - Imperial:31" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wall Cabinet, 8U, Steel, Black (part number 81AC2167) is designed for networking and server installations in compact spaces. It features a robust construction with a body made of 16-gauge steel and rack rails of 14-gauge steel, providing a static load capacity of up to 200 lbs (91 kg). The cabinet includes a locking hinged front door with side venting for airflow and can be configured for left or right door swing. It offers flexible mounting options with fixed rack rails that can be installed in three positions, allowing for 180 degrees of equipment mounting. The cabinet also includes generous cable management options and multiple conduit knock-outs for easy cable access. It is TAA and RoHS compliant, ensuring adherence to regulatory standards. The overall dimensions are 31 inches in height, 27.5 inches in width, and 19.65 inches in depth, making it suitable for various applications where space is limited.

Datasheet Summary
Powered by GS/AI

The Wall Cabinet, 8U, Steel, Black (part number 81AC2167) is designed for networking and server installations in compact spaces. It features a robust construction with a body made of 16-gauge steel and rack rails of 14-gauge steel, providing a static load capacity of up to 200 lbs (91 kg). The cabinet includes a locking hinged front door with side venting for airflow and can be configured for left or right door swing. It offers flexible mounting options with fixed rack rails that can be installed in three positions, allowing for 180 degrees of equipment mounting. The cabinet also includes generous cable management options and multiple conduit knock-outs for easy cable access. It is TAA and RoHS compliant, ensuring adherence to regulatory standards. The overall dimensions are 31 inches in height, 27.5 inches in width, and 19.65 inches in depth, making it suitable for various applications where space is limited.

Suppliers

Company
Product
Description
Supplier Links
Wall Cabinet, 8U, Steel, Black; Rack U Height Hammond - 81AC2167 - Newark, An Avnet Company
Chicago, IL, United States
Wall Cabinet, 8U, Steel, Black; Rack U Height Hammond
81AC2167
Wall Cabinet, 8U, Steel, Black; Rack U Height Hammond 81AC2167
WALL CABINET, 8U, STEEL, BLACK; Rack U Height:8U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:787mm; External Width - Metric:698mm; External Depth - Metric:499mm; External Height - Imperial:31" RoHS Compliant: Yes

WALL CABINET, 8U, STEEL, BLACK; Rack U Height:8U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:787mm; External Width - Metric:698mm; External Depth - Metric:499mm; External Height - Imperial:31" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 81AC2167
Product Name Wall Cabinet, 8U, Steel, Black; Rack U Height Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HHE-3000 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details