Hammond Electronics, Inc. Wall Cabinet, 4U, Steel, Black; Rack U Height Hammond HLP4U43BK

Description
WALL CABINET, 4U, STEEL, BLACK; Rack U Height:4U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.09m; External Width - Metric:698mm; External Depth - Metric:283mm; External Height - Imperial:43" RoHS Compliant: Yes
Datasheet
Description
WALL CABINET, 4U, STEEL, BLACK; Rack U Height:4U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.09m; External Width - Metric:698mm; External Depth - Metric:283mm; External Height - Imperial:43" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Cabinet, 4U, Steel, Black; Rack U Height Hammond - 81AC2164 - Newark, An Avnet Company
Chicago, IL, United States
Wall Cabinet, 4U, Steel, Black; Rack U Height Hammond
81AC2164
Wall Cabinet, 4U, Steel, Black; Rack U Height Hammond 81AC2164
WALL CABINET, 4U, STEEL, BLACK; Rack U Height:4U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.09m; External Width - Metric:698mm; External Depth - Metric:283mm; External Height - Imperial:43" RoHS Compliant: Yes

WALL CABINET, 4U, STEEL, BLACK; Rack U Height:4U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.09m; External Width - Metric:698mm; External Depth - Metric:283mm; External Height - Imperial:43" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 81AC2164
Product Name Wall Cabinet, 4U, Steel, Black; Rack U Height Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile toolboxes - GT-5GKG38012P - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Portable
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details