Hammond Electronics, Inc. Wall Cabinet, 4U, Steel, Black; Rack U Height Hammond HLP4U31BK

Description
WALL CABINET, 4U, STEEL, BLACK; Rack U Height:4U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:787mm; External Width - Metric:698mm; External Depth - Metric:283mm; External Height - Imperial:31" RoHS Compliant: Yes
Datasheet
Description
WALL CABINET, 4U, STEEL, BLACK; Rack U Height:4U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:787mm; External Width - Metric:698mm; External Depth - Metric:283mm; External Height - Imperial:31" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Cabinet, 4U, Steel, Black; Rack U Height Hammond - 81AC2163 - Newark, An Avnet Company
Chicago, IL, United States
Wall Cabinet, 4U, Steel, Black; Rack U Height Hammond
81AC2163
Wall Cabinet, 4U, Steel, Black; Rack U Height Hammond 81AC2163
WALL CABINET, 4U, STEEL, BLACK; Rack U Height:4U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:787mm; External Width - Metric:698mm; External Depth - Metric:283mm; External Height - Imperial:31" RoHS Compliant: Yes

WALL CABINET, 4U, STEEL, BLACK; Rack U Height:4U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:787mm; External Width - Metric:698mm; External Depth - Metric:283mm; External Height - Imperial:31" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 81AC2163
Product Name Wall Cabinet, 4U, Steel, Black; Rack U Height Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details
Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details