Hammond Electronics, Inc. Server Cabinet, 42U, Server, Steel; Cabinet Type Hammond HDME20610BK

Description
SERVER CABINET, 42U, SERVER, STEEL; Cabinet Type:Server; Product Range:HDME Series; Rack U Height:42U; External Height - Imperial:81.14"; External Width - Imperial:23.62"; External Depth - Imperial:39.37"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
SERVER CABINET, 42U, SERVER, STEEL; Cabinet Type:Server; Product Range:HDME Series; Rack U Height:42U; External Height - Imperial:81.14"; External Width - Imperial:23.62"; External Depth - Imperial:39.37"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Server Cabinet, 42U, Server, Steel; Cabinet Type Hammond - 27Y1618 - Newark, An Avnet Company
Chicago, IL, United States
Server Cabinet, 42U, Server, Steel; Cabinet Type Hammond
27Y1618
Server Cabinet, 42U, Server, Steel; Cabinet Type Hammond 27Y1618
SERVER CABINET, 42U, SERVER, STEEL; Cabinet Type:Server; Product Range:HDME Series; Rack U Height:42U; External Height - Imperial:81.14"; External Width - Imperial:23.62"; External Depth - Imperial:39.37"; Enclosure Material:Steel RoHS Compliant: Yes

SERVER CABINET, 42U, SERVER, STEEL; Cabinet Type:Server; Product Range:HDME Series; Rack U Height:42U; External Height - Imperial:81.14"; External Width - Imperial:23.62"; External Depth - Imperial:39.37"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27Y1618
Product Name Server Cabinet, 42U, Server, Steel; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stacking cabinets - R5HCD-2401 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details