Hammond Electronics, Inc. Rack Cabinet Intake Blower,300Cfm; Product Range Hammond HB3250A

Description
RACK CABINET INTAKE BLOWER,300CFM; Product Range:HB Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:134.6mm; External Width - Metric:431.8mm; External Depth - Metric:198.1mm; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet
Description
RACK CABINET INTAKE BLOWER,300CFM; Product Range:HB Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:134.6mm; External Width - Metric:431.8mm; External Depth - Metric:198.1mm; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet Intake Blower,300Cfm; Product Range Hammond - 98H0402 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet Intake Blower,300Cfm; Product Range Hammond
98H0402
Rack Cabinet Intake Blower,300Cfm; Product Range Hammond 98H0402
RACK CABINET INTAKE BLOWER,300CFM; Product Range:HB Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:134.6mm; External Width - Metric:431.8mm; External Depth - Metric:198.1mm; Bearing Type:Ball Bearing RoHS Compliant: Yes

RACK CABINET INTAKE BLOWER,300CFM; Product Range:HB Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:134.6mm; External Width - Metric:431.8mm; External Depth - Metric:198.1mm; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 98H0402
Product Name Rack Cabinet Intake Blower,300Cfm; Product Range Hammond
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details