Hammond Electronics, Inc. Fan Heater, 400W, 120V, 7.5 X 4 X 5.3; Power Rating Hammond FLHTF400A115

Description
FAN HEATER, 400W, 120V, 7.5" X 4" X 5.3"; Power Rating:400W; Supply Voltage:120V; External Height:7.5"; External Width:4"; External Depth:5.3"; Product Range:FLH Series; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 400W, 120V, 7.5" X 4" X 5.3"; Power Rating:400W; Supply Voltage:120V; External Height:7.5"; External Width:4"; External Depth:5.3"; Product Range:FLH Series; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 400W, 120V, 7.5 X 4 X 5.3; Power Rating Hammond - 51R3189 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 400W, 120V, 7.5 X 4 X 5.3; Power Rating Hammond
51R3189
Fan Heater, 400W, 120V, 7.5 X 4 X 5.3; Power Rating Hammond 51R3189
FAN HEATER, 400W, 120V, 7.5" X 4" X 5.3"; Power Rating:400W; Supply Voltage:120V; External Height:7.5"; External Width:4"; External Depth:5.3"; Product Range:FLH Series; Plug Type:- RoHS Compliant: Yes

FAN HEATER, 400W, 120V, 7.5" X 4" X 5.3"; Power Rating:400W; Supply Voltage:120V; External Height:7.5"; External Width:4"; External Depth:5.3"; Product Range:FLH Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 51R3189
Product Name Fan Heater, 400W, 120V, 7.5 X 4 X 5.3; Power Rating Hammond
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Heaters - FLHTF400A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.40 kW (1.36 MBH)
AC Voltage Required 120 volts
View Details
Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater; Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 50.00 kW (171 MBH)
View Details
PTC Air Heaters – MSH Type - MSH(W)-1120M-150S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 1.35 kW (4.61 MBH)
View Details