Hammond Electronics, Inc. Wall Mount Enclosure, 8 X 20 X 16; Enclosure Type Hammond EN4SD16208LG

Description
WALL MOUNT ENCLOSURE, 8" X 20" X 16"; Enclosure Type:Wall Mount; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes
Description
WALL MOUNT ENCLOSURE, 8" X 20" X 16"; Enclosure Type:Wall Mount; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Enclosure, 8 X 20 X 16; Enclosure Type Hammond - 19P1641 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure, 8 X 20 X 16; Enclosure Type Hammond
19P1641
Wall Mount Enclosure, 8 X 20 X 16; Enclosure Type Hammond 19P1641
WALL MOUNT ENCLOSURE, 8" X 20" X 16"; Enclosure Type:Wall Mount; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes

WALL MOUNT ENCLOSURE, 8" X 20" X 16"; Enclosure Type:Wall Mount; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 19P1641
Product Name Wall Mount Enclosure, 8 X 20 X 16; Enclosure Type Hammond
Length 15.98 inch (406 mm)
Width 20 inch (508 mm)
Depth 7.99 inch (203 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
IP68 Aluminum Enclosure With Wall Mounting Flange - AW Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular
Length 2.56 to 12.2 inch (65 to 310 mm)
View Details