Hammond Electronics, Inc. Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond EN4SD162010GY

Description
ENCLOSURE, WALL MOUNT, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:508mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, WALL MOUNT, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:508mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The wall mount enclosure, part number 50H3942, is designed for electrical and electronic equipment, providing protection in harsh industrial environments. It is constructed from formed 14 or 16 gauge mild steel with smooth, continuously welded seams and a seamless poured-in-place gasket, ensuring durability and resistance to contaminants. The enclosure meets UL 508 Type 3R, 4, and 12, CSA Type 3R, 4, and 12, and complies with NEMA Type 3R, 4, and 12 standards, as well as IEC 60529 with an IP66 rating. The enclosure features a hinge door with a quarter turn latch that requires a tool for opening, enhancing security. It includes door stiffeners for added strength and rigidity, and the door can be easily removed for modifications. The finish is a recoatable powder coating available in ANSI 61 smooth gray or RAL 7035 textured light gray. Additionally, it comes with a hardware kit for mounting and includes bonding and grounding studs. This enclosure is suitable for various applications where robust protection and accessibility are required.

Datasheet Summary
Powered by GS/AI

The wall mount enclosure, part number 50H3942, is designed for electrical and electronic equipment, providing protection in harsh industrial environments. It is constructed from formed 14 or 16 gauge mild steel with smooth, continuously welded seams and a seamless poured-in-place gasket, ensuring durability and resistance to contaminants. The enclosure meets UL 508 Type 3R, 4, and 12, CSA Type 3R, 4, and 12, and complies with NEMA Type 3R, 4, and 12 standards, as well as IEC 60529 with an IP66 rating. The enclosure features a hinge door with a quarter turn latch that requires a tool for opening, enhancing security. It includes door stiffeners for added strength and rigidity, and the door can be easily removed for modifications. The finish is a recoatable powder coating available in ANSI 61 smooth gray or RAL 7035 textured light gray. Additionally, it comes with a hardware kit for mounting and includes bonding and grounding studs. This enclosure is suitable for various applications where robust protection and accessibility are required.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond - 50H3942 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond
50H3942
Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond 50H3942
ENCLOSURE, WALL MOUNT, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:508mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:508mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H3942
Product Name Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond
Length 15.98 inch (406 mm)
Width 20 inch (508 mm)
Depth 10 inch (254 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325359 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG19B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details