Hammond Electronics, Inc. Enclosure, Steel; Enclosure Type Hammond EN4SD16126GY

Description
ENCLOSURE, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey; Depth - Imperial:6" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey; Depth - Imperial:6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Steel; Enclosure Type Hammond - 16F1945 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel; Enclosure Type Hammond
16F1945
Enclosure, Steel; Enclosure Type Hammond 16F1945
ENCLOSURE, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey; Depth - Imperial:6" RoHS Compliant: Yes

ENCLOSURE, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey; Depth - Imperial:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 16F1945
Product Name Enclosure, Steel; Enclosure Type Hammond
Length 15.98 inch (406 mm)
Width 12.01 inch (305 mm)
Depth 5.98 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHL6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers