Hammond Electronics, Inc. Enclosure With Panel, Wall Mount, Steel, Gray; Enclosure Type Hammond EN4SD12126GY

Description
ENCLOSURE WITH PANEL, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE WITH PANEL, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure With Panel, Wall Mount, Steel, Gray; Enclosure Type Hammond - 16F1944 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure With Panel, Wall Mount, Steel, Gray; Enclosure Type Hammond
16F1944
Enclosure With Panel, Wall Mount, Steel, Gray; Enclosure Type Hammond 16F1944
ENCLOSURE WITH PANEL, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE WITH PANEL, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 16F1944
Product Name Enclosure With Panel, Wall Mount, Steel, Gray; Enclosure Type Hammond
Length 12 inch (305 mm)
Width 12.01 inch (305 mm)
Depth 5.98 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Stainless Steel Enclosures - inoBOX A2 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.94 to 15.75 inch (100 to 400 mm)
View Details