Hammond Electronics, Inc. Wall Cabinet, Swing-Out, Pc/steel, 26U; Rack U Height Hammond EN4DH482424WLG

Description
WALL CABINET, SWING-OUT, PC/STEEL, 26U; Rack U Height:26U; Enclosure Material:Polycarbona te, Steel; Body Color:Grey; External Height - Metric:1.22m; External Width - Metric:609.6mm; External Depth - Metric:609.6mm RoHS Compliant: Yes
Datasheet
Description
WALL CABINET, SWING-OUT, PC/STEEL, 26U; Rack U Height:26U; Enclosure Material:Polycarbona te, Steel; Body Color:Grey; External Height - Metric:1.22m; External Width - Metric:609.6mm; External Depth - Metric:609.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Cabinet, Swing-Out, Pc/steel, 26U; Rack U Height Hammond - 27Y1061 - Newark, An Avnet Company
Chicago, IL, United States
Wall Cabinet, Swing-Out, Pc/steel, 26U; Rack U Height Hammond
27Y1061
Wall Cabinet, Swing-Out, Pc/steel, 26U; Rack U Height Hammond 27Y1061
WALL CABINET, SWING-OUT, PC/STEEL, 26U; Rack U Height:26U; Enclosure Material:Polycarbona te, Steel; Body Color:Grey; External Height - Metric:1.22m; External Width - Metric:609.6mm; External Depth - Metric:609.6mm RoHS Compliant: Yes

WALL CABINET, SWING-OUT, PC/STEEL, 26U; Rack U Height:26U; Enclosure Material:Polycarbonate, Steel; Body Color:Grey; External Height - Metric:1.22m; External Width - Metric:609.6mm; External Depth - Metric:609.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27Y1061
Product Name Wall Cabinet, Swing-Out, Pc/steel, 26U; Rack U Height Hammond
Height 48.03 inch (1220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HJG-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details