Hammond Electronics, Inc. Wall Cabinet, Swing-Out, Steel, 7U, Gry; Rack U Height Hammond EN4DH162424LG

Description
WALL CABINET, SWING-OUT, STEEL, 7U, GRY; Rack U Height:7U; Enclosure Material:Steel; Body Color:Grey; External Height - Metric:406.4mm; External Width - Metric:609.6mm; External Depth - Metric:609.6mm; External Height - Imperial:16" RoHS Compliant: Yes
Datasheet
Description
WALL CABINET, SWING-OUT, STEEL, 7U, GRY; Rack U Height:7U; Enclosure Material:Steel; Body Color:Grey; External Height - Metric:406.4mm; External Width - Metric:609.6mm; External Depth - Metric:609.6mm; External Height - Imperial:16" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Cabinet, Swing-Out, Steel, 7U, Gry; Rack U Height Hammond - 96W7392 - Newark, An Avnet Company
Chicago, IL, United States
Wall Cabinet, Swing-Out, Steel, 7U, Gry; Rack U Height Hammond
96W7392
Wall Cabinet, Swing-Out, Steel, 7U, Gry; Rack U Height Hammond 96W7392
WALL CABINET, SWING-OUT, STEEL, 7U, GRY; Rack U Height:7U; Enclosure Material:Steel; Body Color:Grey; External Height - Metric:406.4mm; External Width - Metric:609.6mm; External Depth - Metric:609.6mm; External Height - Imperial:16" RoHS Compliant: Yes

WALL CABINET, SWING-OUT, STEEL, 7U, GRY; Rack U Height:7U; Enclosure Material:Steel; Body Color:Grey; External Height - Metric:406.4mm; External Width - Metric:609.6mm; External Depth - Metric:609.6mm; External Height - Imperial:16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 96W7392
Product Name Wall Cabinet, Swing-Out, Steel, 7U, Gry; Rack U Height Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HJE-3007 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details