Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:610mm; External Depth - Metric:381mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:NEMA 3R, 4, 12 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 26W7510 |
| Product Name | Enclosure Type Hammond |
| Length | 15.98 inch (406 mm) |
| Width | 24.02 inch (610 mm) |
| Depth | 15 inch (381 mm) |
| Material | Steel; Steel |