Hammond Electronics, Inc. N4,12 Eclipse Jr Enclosure W/panel,8X10X4, Steel, Gray; Enclosure Type Hammond EJ8104

Description
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,8X10X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:254mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,8X10X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:254mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4,12 Eclipse Jr Enclosure W/panel,8X10X4, Steel, Gray; Enclosure Type Hammond - 89C5011 - Newark, An Avnet Company
Chicago, IL, United States
N4,12 Eclipse Jr Enclosure W/panel,8X10X4, Steel, Gray; Enclosure Type Hammond
89C5011
N4,12 Eclipse Jr Enclosure W/panel,8X10X4, Steel, Gray; Enclosure Type Hammond 89C5011
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,8X10X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:254mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

N4,12 ECLIPSE JR ENCLOSURE W/PANEL,8X10X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:254mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 89C5011
Product Name N4,12 Eclipse Jr Enclosure W/panel,8X10X4, Steel, Gray; Enclosure Type Hammond
Length 8 inch (203 mm)
Width 10 inch (254 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBDBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers