Hammond Electronics, Inc. N4X Eclipse Jr Enclosure W/panel,6X6X4, 304Ss; Enclosure Type Hammond EJ664SS

Description
N4X ECLIPSE JR ENCLOSURE W/PANEL,6X6X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4X ECLIPSE JR ENCLOSURE W/PANEL,6X6X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4X Eclipse Jr Enclosure W/panel,6X6X4, 304Ss; Enclosure Type Hammond - 32H7245 - Newark, An Avnet Company
Chicago, IL, United States
N4X Eclipse Jr Enclosure W/panel,6X6X4, 304Ss; Enclosure Type Hammond
32H7245
N4X Eclipse Jr Enclosure W/panel,6X6X4, 304Ss; Enclosure Type Hammond 32H7245
N4X ECLIPSE JR ENCLOSURE W/PANEL,6X6X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

N4X ECLIPSE JR ENCLOSURE W/PANEL,6X6X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Steel, 152Mm X 102Mm X 152.4Mm Rohs Compliant Hammond - 25AJ0807 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, 152Mm X 102Mm X 152.4Mm Rohs Compliant Hammond
25AJ0807
Enclosure, Steel, 152Mm X 102Mm X 152.4Mm Rohs Compliant Hammond 25AJ0807
ENCLOSURE, STEEL, 152Mm x 102Mm x 152.4MM ROHS COMPLIANT: YES

ENCLOSURE, STEEL, 152Mm x 102Mm x 152.4MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 32H7245 25AJ0807
Product Name N4X Eclipse Jr Enclosure W/panel,6X6X4, 304Ss; Enclosure Type Hammond Enclosure, Steel, 152Mm X 102Mm X 152.4Mm Rohs Compliant Hammond
Length 6 inch (152 mm)
Width 5.98 inch (152 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1413LRS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details