Hammond Electronics, Inc. N4X Eclipse Jr Enclosure W/panel,6X4X4, 304Ss; Enclosure Type Hammond EJ644SS

Description
N4X ECLIPSE JR ENCLOSURE W/PANEL,6X4X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4X ECLIPSE JR ENCLOSURE W/PANEL,6X4X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4X Eclipse Jr Enclosure W/panel,6X4X4, 304Ss; Enclosure Type Hammond - 50H3919 - Newark, An Avnet Company
Chicago, IL, United States
N4X Eclipse Jr Enclosure W/panel,6X4X4, 304Ss; Enclosure Type Hammond
50H3919
N4X Eclipse Jr Enclosure W/panel,6X4X4, 304Ss; Enclosure Type Hammond 50H3919
N4X ECLIPSE JR ENCLOSURE W/PANEL,6X4X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

N4X ECLIPSE JR ENCLOSURE W/PANEL,6X4X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H3919
Product Name N4X Eclipse Jr Enclosure W/panel,6X4X4, 304Ss; Enclosure Type Hammond
Length 6 inch (152 mm)
Width 4.02 inch (102 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers