Hammond Electronics, Inc. N4,12 Eclipse Jr Enclosure W/panel,6X4X4, Steel, Gray; Enclosure Type Hammond EJ644

Description
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,6X4X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes
Description
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,6X4X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
N4,12 Eclipse Jr Enclosure W/panel,6X4X4, Steel, Gray; Enclosure Type Hammond - 89C5009 - Newark, An Avnet Company
Chicago, IL, United States
N4,12 Eclipse Jr Enclosure W/panel,6X4X4, Steel, Gray; Enclosure Type Hammond
89C5009
N4,12 Eclipse Jr Enclosure W/panel,6X4X4, Steel, Gray; Enclosure Type Hammond 89C5009
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,6X4X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

N4,12 ECLIPSE JR ENCLOSURE W/PANEL,6X4X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 89C5009
Product Name N4,12 Eclipse Jr Enclosure W/panel,6X4X4, Steel, Gray; Enclosure Type Hammond
Length 6 inch (152 mm)
Width 4.02 inch (102 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16M8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
3 suppliers