Hammond Electronics, Inc. N4X Eclipse Jr Enclosure W/panel,16X14X6, 304Ss; Enclosure Type Hammond EJ16146SS

Description
N4X ECLIPSE JR ENCLOSURE W/PANEL,16X14X6, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4X ECLIPSE JR ENCLOSURE W/PANEL,16X14X6, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4X Eclipse Jr Enclosure W/panel,16X14X6, 304Ss; Enclosure Type Hammond - 50H3918 - Newark, An Avnet Company
Chicago, IL, United States
N4X Eclipse Jr Enclosure W/panel,16X14X6, 304Ss; Enclosure Type Hammond
50H3918
N4X Eclipse Jr Enclosure W/panel,16X14X6, 304Ss; Enclosure Type Hammond 50H3918
N4X ECLIPSE JR ENCLOSURE W/PANEL,16X14X6, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

N4X ECLIPSE JR ENCLOSURE W/PANEL,16X14X6, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H3918
Product Name N4X Eclipse Jr Enclosure W/panel,16X14X6, 304Ss; Enclosure Type Hammond
Length 15.98 inch (406 mm)
Width 14.02 inch (356 mm)
Depth 5.98 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers