Hammond Electronics, Inc. N4,12 Eclipse Jr Enclosure W/panel,14X16X6, Steel, Gray; Enclosure Type Hammond EJ14166

Description
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,14X16X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP66RoHS Compliant: Yes
Datasheet
Description
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,14X16X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP66RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4,12 Eclipse Jr Enclosure W/panel,14X16X6, Steel, Gray; Enclosure Type Hammond - 89C5002 - Newark, An Avnet Company
Chicago, IL, United States
N4,12 Eclipse Jr Enclosure W/panel,14X16X6, Steel, Gray; Enclosure Type Hammond
89C5002
N4,12 Eclipse Jr Enclosure W/panel,14X16X6, Steel, Gray; Enclosure Type Hammond 89C5002
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,14X16X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP66RoHS Compliant: Yes

N4,12 ECLIPSE JR ENCLOSURE W/PANEL,14X16X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP66RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 89C5002
Product Name N4,12 Eclipse Jr Enclosure W/panel,14X16X6, Steel, Gray; Enclosure Type Hammond
Length 14 inch (356 mm)
Width 15.98 inch (406 mm)
Depth 5.98 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001113 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.35 inch (85.09 mm)
Width 2.36 inch (59.94 mm)
View Details