Hammond Electronics, Inc. Junction Box, 8 X 12 X 14, Aluminum; Enclosure Type Hammond EJ14128AL

Description
JUNCTION BOX, 8" X 12" X 14", ALUMINUM; Enclosure Type:Junction Box; Enclosure Material:Aluminum; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
Description
JUNCTION BOX, 8" X 12" X 14", ALUMINUM; Enclosure Type:Junction Box; Enclosure Material:Aluminum; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Junction Box, 8 X 12 X 14, Aluminum; Enclosure Type Hammond - 27Y0974 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box, 8 X 12 X 14, Aluminum; Enclosure Type Hammond
27Y0974
Junction Box, 8 X 12 X 14, Aluminum; Enclosure Type Hammond 27Y0974
JUNCTION BOX, 8" X 12" X 14", ALUMINUM; Enclosure Type:Junction Box; Enclosure Material:Aluminum; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

JUNCTION BOX, 8" X 12" X 14", ALUMINUM; Enclosure Type:Junction Box; Enclosure Material:Aluminum; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27Y0974
Product Name Junction Box, 8 X 12 X 14, Aluminum; Enclosure Type Hammond
Length 14.02 inch (356 mm)
Width 12.01 inch (305 mm)
Depth 7.99 inch (203 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers