Hammond Electronics, Inc. N4X Eclipse Jr Enclosure W/panel,14X12X6, 304Ss; Enclosure Type Hammond EJ14126SS

Description
N4X ECLIPSE JR ENCLOSURE W/PANEL,14X12X6, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4X ECLIPSE JR ENCLOSURE W/PANEL,14X12X6, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4X Eclipse Jr Enclosure W/panel,14X12X6, 304Ss; Enclosure Type Hammond - 50H3915 - Newark, An Avnet Company
Chicago, IL, United States
N4X Eclipse Jr Enclosure W/panel,14X12X6, 304Ss; Enclosure Type Hammond
50H3915
N4X Eclipse Jr Enclosure W/panel,14X12X6, 304Ss; Enclosure Type Hammond 50H3915
N4X ECLIPSE JR ENCLOSURE W/PANEL,14X12X6, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

N4X ECLIPSE JR ENCLOSURE W/PANEL,14X12X6, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Steel, 305Mm X 152Mm X 355.6Mm Rohs Compliant Hammond - 25AJ0803 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, 305Mm X 152Mm X 355.6Mm Rohs Compliant Hammond
25AJ0803
Enclosure, Steel, 305Mm X 152Mm X 355.6Mm Rohs Compliant Hammond 25AJ0803
ENCLOSURE, STEEL, 305Mm x 152Mm x 355.6MM ROHS COMPLIANT: YES

ENCLOSURE, STEEL, 305Mm x 152Mm x 355.6MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 50H3915 25AJ0803
Product Name N4X Eclipse Jr Enclosure W/panel,14X12X6, 304Ss; Enclosure Type Hammond Enclosure, Steel, 305Mm X 152Mm X 355.6Mm Rohs Compliant Hammond
Length 14 inch (356 mm)
Width 12.01 inch (305 mm)
Depth 5.98 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455KHD1201 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.39 inch (86.11 mm)
View Details
3 suppliers