Hammond Electronics, Inc. Junction Box, 4 X 6 X 12, Aluminum; Enclosure Type Hammond EJ1264AL

Description
JUNCTION BOX, 4" X 6" X 12", ALUMINUM; Enclosure Type:Junction Box; Enclosure Material:Aluminum; External Height - Metric:305mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
Description
JUNCTION BOX, 4" X 6" X 12", ALUMINUM; Enclosure Type:Junction Box; Enclosure Material:Aluminum; External Height - Metric:305mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Junction Box, 4 X 6 X 12, Aluminum; Enclosure Type Hammond - 27Y0969 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box, 4 X 6 X 12, Aluminum; Enclosure Type Hammond
27Y0969
Junction Box, 4 X 6 X 12, Aluminum; Enclosure Type Hammond 27Y0969
JUNCTION BOX, 4" X 6" X 12", ALUMINUM; Enclosure Type:Junction Box; Enclosure Material:Aluminum; External Height - Metric:305mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

JUNCTION BOX, 4" X 6" X 12", ALUMINUM; Enclosure Type:Junction Box; Enclosure Material:Aluminum; External Height - Metric:305mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27Y0969
Product Name Junction Box, 4 X 6 X 12, Aluminum; Enclosure Type Hammond
Length 12.01 inch (305 mm)
Width 5.98 inch (152 mm)
Depth 4.02 inch (102 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4SSO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details