Hammond Electronics, Inc. N4,12 Eclipse Jr Enclosure W/panel,12X6X4, Steel, Gray; Enclosure Type Hammond EJ1264

Description
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,12X6X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,12X6X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4,12 Eclipse Jr Enclosure W/panel,12X6X4, Steel, Gray; Enclosure Type Hammond - 72C9447 - Newark, An Avnet Company
Chicago, IL, United States
N4,12 Eclipse Jr Enclosure W/panel,12X6X4, Steel, Gray; Enclosure Type Hammond
72C9447
N4,12 Eclipse Jr Enclosure W/panel,12X6X4, Steel, Gray; Enclosure Type Hammond 72C9447
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,12X6X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

N4,12 ECLIPSE JR ENCLOSURE W/PANEL,12X6X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 72C9447
Product Name N4,12 Eclipse Jr Enclosure W/panel,12X6X4, Steel, Gray; Enclosure Type Hammond
Length 12 inch (305 mm)
Width 5.98 inch (152 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers