Hammond Electronics, Inc. N4,12 Eclipse Jr Enclosure W/panel,12X14X6, Steel, Gray; Enclosure Type Hammond EJ12146

Description
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,12X14X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:356mm; External Depth - Metric:152mm; IP Rating:IP66RoHS Compliant: Yes
Datasheet
Description
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,12X14X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:356mm; External Depth - Metric:152mm; IP Rating:IP66RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4,12 Eclipse Jr Enclosure W/panel,12X14X6, Steel, Gray; Enclosure Type Hammond - 73C0918 - Newark, An Avnet Company
Chicago, IL, United States
N4,12 Eclipse Jr Enclosure W/panel,12X14X6, Steel, Gray; Enclosure Type Hammond
73C0918
N4,12 Eclipse Jr Enclosure W/panel,12X14X6, Steel, Gray; Enclosure Type Hammond 73C0918
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,12X14X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:356mm; External Depth - Metric:152mm; IP Rating:IP66RoHS Compliant: Yes

N4,12 ECLIPSE JR ENCLOSURE W/PANEL,12X14X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:356mm; External Depth - Metric:152mm; IP Rating:IP66RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73C0918
Product Name N4,12 Eclipse Jr Enclosure W/panel,12X14X6, Steel, Gray; Enclosure Type Hammond
Length 12 inch (305 mm)
Width 14.02 inch (356 mm)
Depth 5.98 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455P2202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.92 inch (125 mm)
View Details
3 suppliers