Hammond Electronics, Inc. N4X Eclipse Jr Enclosure W/panel,12X12X6, 304Ss; Enclosure Type Hammond EJ12126SS

Description
N4X ECLIPSE JR ENCLOSURE W/PANEL,12X12X6, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4X ECLIPSE JR ENCLOSURE W/PANEL,12X12X6, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4X Eclipse Jr Enclosure W/panel,12X12X6, 304Ss; Enclosure Type Hammond - 50H3914 - Newark, An Avnet Company
Chicago, IL, United States
N4X Eclipse Jr Enclosure W/panel,12X12X6, 304Ss; Enclosure Type Hammond
50H3914
N4X Eclipse Jr Enclosure W/panel,12X12X6, 304Ss; Enclosure Type Hammond 50H3914
N4X ECLIPSE JR ENCLOSURE W/PANEL,12X12X6, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

N4X ECLIPSE JR ENCLOSURE W/PANEL,12X12X6, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H3914
Product Name N4X Eclipse Jr Enclosure W/panel,12X12X6, 304Ss; Enclosure Type Hammond
Length 12 inch (305 mm)
Width 12.01 inch (305 mm)
Depth 5.98 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers