Hammond Electronics, Inc. Enclosure, Junction Box, Ss; Enclosure Type Hammond EJ12126S16

Description
ENCLOSURE, JUNCTION BOX, SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Ss; Enclosure Type Hammond - 01T1691 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Ss; Enclosure Type Hammond
01T1691
Enclosure, Junction Box, Ss; Enclosure Type Hammond 01T1691
ENCLOSURE, JUNCTION BOX, SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 01T1691
Product Name Enclosure, Junction Box, Ss; Enclosure Type Hammond
Length 12 inch (305 mm)
Width 12.01 inch (305 mm)
Depth 5.98 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers