Hammond Electronics, Inc. N4,12 Eclipse Jr Enclosure W/panel,12X12X6, Steel, Gray; Enclosure Type Hammond EJ12126

Description
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,12X12X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66RoHS Compliant: Yes
Datasheet
Description
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,12X12X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4,12 Eclipse Jr Enclosure W/panel,12X12X6, Steel, Gray; Enclosure Type Hammond - 84C9840 - Newark, An Avnet Company
Chicago, IL, United States
N4,12 Eclipse Jr Enclosure W/panel,12X12X6, Steel, Gray; Enclosure Type Hammond
84C9840
N4,12 Eclipse Jr Enclosure W/panel,12X12X6, Steel, Gray; Enclosure Type Hammond 84C9840
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,12X12X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66RoHS Compliant: Yes

N4,12 ECLIPSE JR ENCLOSURE W/PANEL,12X12X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84C9840
Product Name N4,12 Eclipse Jr Enclosure W/panel,12X12X6, Steel, Gray; Enclosure Type Hammond
Length 12 inch (305 mm)
Width 12.01 inch (305 mm)
Depth 5.98 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455P1601BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers