Hammond Electronics, Inc. N4,12 Eclipse Jr Enclosure W/panel,12X10X8, Steel, Gray; Enclosure Type Hammond EJ12108

Description
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,12X10X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:203mm; IP Rating:IP66RoHS Compliant: Yes
Datasheet
Description
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,12X10X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:203mm; IP Rating:IP66RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4,12 Eclipse Jr Enclosure W/panel,12X10X8, Steel, Gray; Enclosure Type Hammond - 89C5000 - Newark, An Avnet Company
Chicago, IL, United States
N4,12 Eclipse Jr Enclosure W/panel,12X10X8, Steel, Gray; Enclosure Type Hammond
89C5000
N4,12 Eclipse Jr Enclosure W/panel,12X10X8, Steel, Gray; Enclosure Type Hammond 89C5000
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,12X10X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:203mm; IP Rating:IP66RoHS Compliant: Yes

N4,12 ECLIPSE JR ENCLOSURE W/PANEL,12X10X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:203mm; IP Rating:IP66RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 89C5000
Product Name N4,12 Eclipse Jr Enclosure W/panel,12X10X8, Steel, Gray; Enclosure Type Hammond
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 7.99 inch (203 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers