Hammond Electronics, Inc. Enclosure, Junction Box, Ss; Enclosure Type Hammond EJ12106SS

Description
ENCLOSURE, JUNCTION BOX, SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Ss; Enclosure Type Hammond - 56W4725 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Ss; Enclosure Type Hammond
56W4725
Enclosure, Junction Box, Ss; Enclosure Type Hammond 56W4725
ENCLOSURE, JUNCTION BOX, SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site
Enclosure, Steel, 254Mm X 152Mm X 304.8Mm Rohs Compliant Hammond - 25AJ0800 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, 254Mm X 152Mm X 304.8Mm Rohs Compliant Hammond
25AJ0800
Enclosure, Steel, 254Mm X 152Mm X 304.8Mm Rohs Compliant Hammond 25AJ0800
ENCLOSURE, STEEL, 254Mm x 152Mm x 304.8MM ROHS COMPLIANT: YES

ENCLOSURE, STEEL, 254Mm x 152Mm x 304.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 56W4725 25AJ0800
Product Name Enclosure, Junction Box, Ss; Enclosure Type Hammond Enclosure, Steel, 254Mm X 152Mm X 304.8Mm Rohs Compliant Hammond
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 5.98 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers