Hammond Electronics, Inc. Enclosure, Junction Box, Aluminium, Gry; Enclosure Type Hammond EJ12106AL

Description
ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRY; Enclosure Type:Junction Box; Enclosure Material:Aluminum; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRY; Enclosure Type:Junction Box; Enclosure Material:Aluminum; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Aluminium, Gry; Enclosure Type Hammond - 27Y0959 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Aluminium, Gry; Enclosure Type Hammond
27Y0959
Enclosure, Junction Box, Aluminium, Gry; Enclosure Type Hammond 27Y0959
ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRY; Enclosure Type:Junction Box; Enclosure Material:Aluminum; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRY; Enclosure Type:Junction Box; Enclosure Material:Aluminum; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27Y0959
Product Name Enclosure, Junction Box, Aluminium, Gry; Enclosure Type Hammond
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 138161 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.15 inch (80 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers