Hammond Electronics, Inc. N4X Eclipse Jr Enclosure W/panel,10X8X4, 304Ss; Enclosure Type Hammond EJ1084SS

Description
N4X ECLIPSE JR ENCLOSURE W/PANEL,10X8X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Stainless Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4X ECLIPSE JR ENCLOSURE W/PANEL,10X8X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Stainless Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4X Eclipse Jr Enclosure W/panel,10X8X4, 304Ss; Enclosure Type Hammond - 50H3912 - Newark, An Avnet Company
Chicago, IL, United States
N4X Eclipse Jr Enclosure W/panel,10X8X4, 304Ss; Enclosure Type Hammond
50H3912
N4X Eclipse Jr Enclosure W/panel,10X8X4, 304Ss; Enclosure Type Hammond 50H3912
N4X ECLIPSE JR ENCLOSURE W/PANEL,10X8X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Stainless Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

N4X ECLIPSE JR ENCLOSURE W/PANEL,10X8X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Stainless Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H3912
Product Name N4X Eclipse Jr Enclosure W/panel,10X8X4, 304Ss; Enclosure Type Hammond
Length 10 inch (254 mm)
Width 7.99 inch (203 mm)
Depth 4.02 inch (102 mm)
Material Steel - Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455D601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 2.36 inch (59.94 mm)
View Details
4 suppliers