Hammond Electronics, Inc. N4,12 Eclipse Jr Enclosure W/panel,10X12X5, Steel, Gray; Enclosure Type Hammond EJ10125

Description
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,10X12X5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:305mm; External Depth - Metric:127mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,10X12X5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:305mm; External Depth - Metric:127mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4,12 Eclipse Jr Enclosure W/panel,10X12X5, Steel, Gray; Enclosure Type Hammond - 89C4999 - Newark, An Avnet Company
Chicago, IL, United States
N4,12 Eclipse Jr Enclosure W/panel,10X12X5, Steel, Gray; Enclosure Type Hammond
89C4999
N4,12 Eclipse Jr Enclosure W/panel,10X12X5, Steel, Gray; Enclosure Type Hammond 89C4999
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,10X12X5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:305mm; External Depth - Metric:127mm; IP Rating:IP66 RoHS Compliant: Yes

N4,12 ECLIPSE JR ENCLOSURE W/PANEL,10X12X5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:305mm; External Depth - Metric:127mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 89C4999
Product Name N4,12 Eclipse Jr Enclosure W/panel,10X12X5, Steel, Gray; Enclosure Type Hammond
Length 10 inch (254 mm)
Width 12.01 inch (305 mm)
Depth 5 inch (127 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
4 suppliers