Hammond Electronics, Inc. Air Conditioning Unit, 1200Btu, Steel; Product Range Hammond DTS1200A115LG

Description
AIR CONDITIONING UNIT, 1200BTU, STEEL; Product Range:-; Enclosure Material:Steel; Cooling Capacity:1200BTU; External Height - Metric:330.2mm; External Width - Metric:375mm; External Depth - Metric:190mm; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONING UNIT, 1200BTU, STEEL; Product Range:-; Enclosure Material:Steel; Cooling Capacity:1200BTU; External Height - Metric:330.2mm; External Width - Metric:375mm; External Depth - Metric:190mm; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioning Unit, 1200Btu, Steel; Product Range Hammond - 60K9419 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioning Unit, 1200Btu, Steel; Product Range Hammond
60K9419
Air Conditioning Unit, 1200Btu, Steel; Product Range Hammond 60K9419
AIR CONDITIONING UNIT, 1200BTU, STEEL; Product Range:-; Enclosure Material:Steel; Cooling Capacity:1200BTU; External Height - Metric:330.2mm; External Width - Metric:375mm; External Depth - Metric:190mm; Body Color:Grey RoHS Compliant: Yes

AIR CONDITIONING UNIT, 1200BTU, STEEL; Product Range:-; Enclosure Material:Steel; Cooling Capacity:1200BTU; External Height - Metric:330.2mm; External Width - Metric:375mm; External Depth - Metric:190mm; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 60K9419
Product Name Air Conditioning Unit, 1200Btu, Steel; Product Range Hammond
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Cooling Only Personal Air Conditioners -  - Vortec
Specs
Type Personal Air Conditioners ( PAC )
Application Personal Air Conditioners ( PAC )
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Pro Ducted Cooling Systems -  - Air Innovations LLC
Specs
Type Central; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16720 BTU/hr (293 to 4901 W)
View Details