Hammond Electronics, Inc. Axial Fan, 120Mm, 230Vac; Nominal Rated Voltage Ac Hammond DNMF100AC230

Description
AXIAL FAN, 120MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:56dBA; Power Rating:22W; Rated Speed:3000rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:56dBA; Power Rating:22W; Rated Speed:3000rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 230Vac; Nominal Rated Voltage Ac Hammond - 50H3861 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 230Vac; Nominal Rated Voltage Ac Hammond
50H3861
Axial Fan, 120Mm, 230Vac; Nominal Rated Voltage Ac Hammond 50H3861
AXIAL FAN, 120MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:56dBA; Power Rating:22W; Rated Speed:3000rpm RoHS Compliant: Yes

AXIAL FAN, 120MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:56dBA; Power Rating:22W; Rated Speed:3000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 50H3861
Product Name Axial Fan, 120Mm, 230Vac; Nominal Rated Voltage Ac Hammond
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA30000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181202055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
Blowers - H07-A0 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 217 SCFM (369 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details