Hammond Electronics, Inc. Two Post Centered Shelf, Vented, 2U; Rack U Height Hammond DNDMV19BK1

Description
TWO POST CENTERED SHELF, VENTED, 2U; Rack U Height:2U; External Width - Metric:89mm; External Depth - Metric:495mm; For Use With:Hammond Rack & Rack Cabinets; External Width - Imperial:3.5"; External Depth - Imperial:19.5" RoHS Compliant: Yes
Datasheet
Description
TWO POST CENTERED SHELF, VENTED, 2U; Rack U Height:2U; External Width - Metric:89mm; External Depth - Metric:495mm; For Use With:Hammond Rack & Rack Cabinets; External Width - Imperial:3.5"; External Depth - Imperial:19.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Post Centered Shelf, Vented, 2U; Rack U Height Hammond - 07H1878 - Newark, An Avnet Company
Chicago, IL, United States
Two Post Centered Shelf, Vented, 2U; Rack U Height Hammond
07H1878
Two Post Centered Shelf, Vented, 2U; Rack U Height Hammond 07H1878
TWO POST CENTERED SHELF, VENTED, 2U; Rack U Height:2U; External Width - Metric:89mm; External Depth - Metric:495mm; For Use With:Hammond Rack & Rack Cabinets; External Width - Imperial:3.5"; External Depth - Imperial:19.5" RoHS Compliant: Yes

TWO POST CENTERED SHELF, VENTED, 2U; Rack U Height:2U; External Width - Metric:89mm; External Depth - Metric:495mm; For Use With:Hammond Rack & Rack Cabinets; External Width - Imperial:3.5"; External Depth - Imperial:19.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 07H1878
Product Name Two Post Centered Shelf, Vented, 2U; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 1863302 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 24.02 inch (610 mm)
View Details
Closed shelving - SRE3029 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details