Quantum Storage Systems Open Shelving, 10Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage 1275-207RD

Description
OPEN SHELVING, 10SHELVES, 36BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 10SHELVES, 36BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 10Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage - 44AC8839 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 10Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage
44AC8839
Open Shelving, 10Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage 44AC8839
OPEN SHELVING, 10SHELVES, 36BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 10SHELVES, 36BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8839
Product Name Open Shelving, 10Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SEE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Racks - 1863319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Vertical Lift Module (VLM) -  - Vidir Solutions
Specs
Category Commercial
Type Shelving
Shelving/Racking Options Enclosed (optional feature)
View Details