Hammond Electronics, Inc. Rack Panel, 85.688 X 32.437, Steel, Grey; Panel Type Hammond CSP8536LG1

Description
RACK PANEL, 85.688" X 32.437", STEEL, GREY; Panel Type:Side Panel; Rack U Height:49U; Panel Material:Steel; Body Color:Grey; For Use With:C2F198536 36" Deep rack Frames; External Height - Metric:2.18m; External Width - Metric:824mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 85.688" X 32.437", STEEL, GREY; Panel Type:Side Panel; Rack U Height:49U; Panel Material:Steel; Body Color:Grey; For Use With:C2F198536 36" Deep rack Frames; External Height - Metric:2.18m; External Width - Metric:824mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 85.688 X 32.437, Steel, Grey; Panel Type Hammond - 51R2649 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 85.688 X 32.437, Steel, Grey; Panel Type Hammond
51R2649
Rack Panel, 85.688 X 32.437, Steel, Grey; Panel Type Hammond 51R2649
RACK PANEL, 85.688" X 32.437", STEEL, GREY; Panel Type:Side Panel; Rack U Height:49U; Panel Material:Steel; Body Color:Grey; For Use With:C2F198536 36" Deep rack Frames; External Height - Metric:2.18m; External Width - Metric:824mm RoHS Compliant: Yes

RACK PANEL, 85.688" X 32.437", STEEL, GREY; Panel Type:Side Panel; Rack U Height:49U; Panel Material:Steel; Body Color:Grey; For Use With:C2F198536 36" Deep rack Frames; External Height - Metric:2.18m; External Width - Metric:824mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2649
Product Name Rack Panel, 85.688 X 32.437, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open shelving - SRE1032 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
PCB Holders - 2157003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.91 inch (277 mm)
Width 3.94 inch (100 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details