Hammond Electronics, Inc. Rack Panel, 85.688 X 20.062, Steel, Grey; Panel Type Hammond CSP8523LG1

Description
RACK PANEL, 85.688" X 20.062", STEEL, GREY; Panel Type:Side Panel; Rack U Height:49U; Panel Material:Steel; Body Color:Grey; For Use With:C2F198523 23.63" Deep Rack Frames; External Height - Metric:2.18m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 85.688" X 20.062", STEEL, GREY; Panel Type:Side Panel; Rack U Height:49U; Panel Material:Steel; Body Color:Grey; For Use With:C2F198523 23.63" Deep Rack Frames; External Height - Metric:2.18m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 85.688 X 20.062, Steel, Grey; Panel Type Hammond - 51R2647 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 85.688 X 20.062, Steel, Grey; Panel Type Hammond
51R2647
Rack Panel, 85.688 X 20.062, Steel, Grey; Panel Type Hammond 51R2647
RACK PANEL, 85.688" X 20.062", STEEL, GREY; Panel Type:Side Panel; Rack U Height:49U; Panel Material:Steel; Body Color:Grey; For Use With:C2F198523 23.63" Deep Rack Frames; External Height - Metric:2.18m; Product Range:- RoHS Compliant: Yes

RACK PANEL, 85.688" X 20.062", STEEL, GREY; Panel Type:Side Panel; Rack U Height:49U; Panel Material:Steel; Body Color:Grey; For Use With:C2F198523 23.63" Deep Rack Frames; External Height - Metric:2.18m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2647
Product Name Rack Panel, 85.688 X 20.062, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3741574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Record storage - SRD8053 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details