Hammond Electronics, Inc. Rack Panel, 48.938 X 27.937, Steel, Grey; Panel Type Hammond CSP4931LG1

Description
RACK PANEL, 48.938" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Grey; For Use With:CSP4931LG1 31.5" Deep Frame Racks; External Height - Metric:1.24m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 48.938" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Grey; For Use With:CSP4931LG1 31.5" Deep Frame Racks; External Height - Metric:1.24m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 48.938 X 27.937, Steel, Grey; Panel Type Hammond - 51R2635 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 48.938 X 27.937, Steel, Grey; Panel Type Hammond
51R2635
Rack Panel, 48.938 X 27.937, Steel, Grey; Panel Type Hammond 51R2635
RACK PANEL, 48.938" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Grey; For Use With:CSP4931LG1 31.5" Deep Frame Racks; External Height - Metric:1.24m; Product Range:- RoHS Compliant: Yes

RACK PANEL, 48.938" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Grey; For Use With:CSP4931LG1 31.5" Deep Frame Racks; External Height - Metric:1.24m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2635
Product Name Rack Panel, 48.938 X 27.937, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463391 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Mini-Racking - SRE5003S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details