Hammond Electronics, Inc. Enclosure, Junction Box, Steel, Gray; Enclosure Type Hammond CSKO864

Description
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Junction Box, part number 72J9496, is a Type 1 mild steel enclosure designed for general purpose indoor commercial use as a junction, pull, or switch box. It is constructed from 16 or 14 gauge steel, depending on the size, and features flat steel covers secured with plated steel screws. The design includes keyhole slots for easy cover removal and knockouts on all four sides for versatile wiring options. The enclosure is finished with ANSI 61 gray powder coating and includes an embossed grounding location. It complies with UL-50 Type 1, CSA Type 1, NEMA Type 1, and IEC 60529, achieving an IP20 rating. This product is suitable for applications requiring a robust and reliable junction box solution.

Datasheet Summary
Powered by GS/AI

The Junction Box, part number 72J9496, is a Type 1 mild steel enclosure designed for general purpose indoor commercial use as a junction, pull, or switch box. It is constructed from 16 or 14 gauge steel, depending on the size, and features flat steel covers secured with plated steel screws. The design includes keyhole slots for easy cover removal and knockouts on all four sides for versatile wiring options. The enclosure is finished with ANSI 61 gray powder coating and includes an embossed grounding location. It complies with UL-50 Type 1, CSA Type 1, NEMA Type 1, and IEC 60529, achieving an IP20 rating. This product is suitable for applications requiring a robust and reliable junction box solution.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Steel, Gray; Enclosure Type Hammond - 72J9496 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Hammond
72J9496
Enclosure, Junction Box, Steel, Gray; Enclosure Type Hammond 72J9496
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 72J9496
Product Name Enclosure, Junction Box, Steel, Gray; Enclosure Type Hammond
Length 8 inch (203 mm)
Width 5.98 inch (152 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455KHD1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.39 inch (86.11 mm)
View Details
3 suppliers