Hammond Electronics, Inc. Enclosure, Junction Box, Steel, Gray; Enclosure Type Hammond CS644

Description
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Junction Box, part number 72J9566, is a Type 1 mild steel enclosure designed for general-purpose indoor commercial use. It serves as a junction, pull, or switch box and complies with UL-50 Type 1, CSA Type 1, NEMA Type 1, and IEC 60529, achieving an IP20 rating. The enclosure is constructed from formed and spot-welded steel, available in 16, 14, or 12 gauge depending on the size. It features flat steel covers secured with plated steel screws, and keyhole slots allow for easy cover removal without fully unscrewing. The back includes through holes for wall mounting, and an embossed grounding location is provided in the body. The enclosure is finished with ANSI 61 gray powder coating, ensuring durability and corrosion resistance.

Datasheet Summary
Powered by GS/AI

The Junction Box, part number 72J9566, is a Type 1 mild steel enclosure designed for general-purpose indoor commercial use. It serves as a junction, pull, or switch box and complies with UL-50 Type 1, CSA Type 1, NEMA Type 1, and IEC 60529, achieving an IP20 rating. The enclosure is constructed from formed and spot-welded steel, available in 16, 14, or 12 gauge depending on the size. It features flat steel covers secured with plated steel screws, and keyhole slots allow for easy cover removal without fully unscrewing. The back includes through holes for wall mounting, and an embossed grounding location is provided in the body. The enclosure is finished with ANSI 61 gray powder coating, ensuring durability and corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Steel, Gray; Enclosure Type Hammond - 72J9566 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Hammond
72J9566
Enclosure, Junction Box, Steel, Gray; Enclosure Type Hammond 72J9566
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 72J9566
Product Name Enclosure, Junction Box, Steel, Gray; Enclosure Type Hammond
Length 6 inch (152 mm)
Width 4.02 inch (102 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
4 suppliers