Hammond Electronics, Inc. Floor Cabinet, Server, Steel, 44U; Cabinet Type Hammond C4RR307736SBK1

Description
FLOOR CABINET, SERVER, STEEL, 44U; Cabinet Type:Server; Product Range:C4RR Series; Rack U Height:44U; External Height - Imperial:83.75"; External Width - Imperial:30"; External Depth - Imperial:36"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
FLOOR CABINET, SERVER, STEEL, 44U; Cabinet Type:Server; Product Range:C4RR Series; Rack U Height:44U; External Height - Imperial:83.75"; External Width - Imperial:30"; External Depth - Imperial:36"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Cabinet, Server, Steel, 44U; Cabinet Type Hammond - 51R2909 - Newark, An Avnet Company
Chicago, IL, United States
Floor Cabinet, Server, Steel, 44U; Cabinet Type Hammond
51R2909
Floor Cabinet, Server, Steel, 44U; Cabinet Type Hammond 51R2909
FLOOR CABINET, SERVER, STEEL, 44U; Cabinet Type:Server; Product Range:C4RR Series; Rack U Height:44U; External Height - Imperial:83.75"; External Width - Imperial:30"; External Depth - Imperial:36"; Enclosure Material:Steel RoHS Compliant: Yes

FLOOR CABINET, SERVER, STEEL, 44U; Cabinet Type:Server; Product Range:C4RR Series; Rack U Height:44U; External Height - Imperial:83.75"; External Width - Imperial:30"; External Depth - Imperial:36"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R2909
Product Name Floor Cabinet, Server, Steel, 44U; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
High-density storage - R5AEE-5835 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details