Hammond Electronics, Inc. Floor Cabinet, Server, Steel, 42U; Cabinet Type Hammond C4RR247342DBK1

Description
FLOOR CABINET, SERVER, STEEL, 42U; Cabinet Type:Server; Product Range:C4RR Series; Rack U Height:42U; External Height - Imperial:80.8"; External Width - Imperial:24"; External Depth - Imperial:42"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
FLOOR CABINET, SERVER, STEEL, 42U; Cabinet Type:Server; Product Range:C4RR Series; Rack U Height:42U; External Height - Imperial:80.8"; External Width - Imperial:24"; External Depth - Imperial:42"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Cabinet, Server, Steel, 42U; Cabinet Type Hammond - 27Y0844 - Newark, An Avnet Company
Chicago, IL, United States
Floor Cabinet, Server, Steel, 42U; Cabinet Type Hammond
27Y0844
Floor Cabinet, Server, Steel, 42U; Cabinet Type Hammond 27Y0844
FLOOR CABINET, SERVER, STEEL, 42U; Cabinet Type:Server; Product Range:C4RR Series; Rack U Height:42U; External Height - Imperial:80.8"; External Width - Imperial:24"; External Depth - Imperial:42"; Enclosure Material:Steel RoHS Compliant: Yes

FLOOR CABINET, SERVER, STEEL, 42U; Cabinet Type:Server; Product Range:C4RR Series; Rack U Height:42U; External Height - Imperial:80.8"; External Width - Imperial:24"; External Depth - Imperial:42"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27Y0844
Product Name Floor Cabinet, Server, Steel, 42U; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Mobile drawer cabinets - R5BCG-2801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details